onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP1342AMDCCDR2G

Description
Win Source Part Number: 1354179-NCP1342AMDCC DR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCP1342 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: EN, Frequency Control, Soft Start, Sync Voltage - Supply (Vcc/Vdd): 9V ~ 28V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Output Isolation: Isolated Voltage - Start Up: 17 V
Request a Quote Datasheet
Description
Win Source Part Number: 1354179-NCP1342AMDCC DR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCP1342 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: EN, Frequency Control, Soft Start, Sync Voltage - Supply (Vcc/Vdd): 9V ~ 28V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Output Isolation: Isolated Voltage - Start Up: 17 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1354179-NCP1342AMDCCDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1354179-NCP1342AMDCCDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1354179-NCP1342AMDCCDR2G
Win Source Part Number: 1354179-NCP1342AMDCC DR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCP1342 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: EN, Frequency Control, Soft Start, Sync Voltage - Supply (Vcc/Vdd): 9V ~ 28V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Output Isolation: Isolated Voltage - Start Up: 17 V

Win Source Part Number: 1354179-NCP1342AMDCCDR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: NCP1342
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Control Features: EN, Frequency Control, Soft Start, Sync
Voltage - Supply (Vcc/Vdd): 9V ~ 28V
Topology: Flyback
Internal Switch(s): No
Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Output Isolation: Isolated
Voltage - Start Up: 17 V

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1342AMDCCDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1342AMDCCDR2G
PMIC - AC DC Converters, Offline Switchers NCP1342AMDCCDR2G
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1342AMDCCDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1342AMDCCDR2G
AC DC Converters, Offline Switches NCP1342AMDCCDR2G
Converter Offline Flyback Topology 8-SOIC

Converter Offline Flyback Topology 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1354179-NCP1342AMDCCDR2G NCP1342AMDCCDR2G NCP1342AMDCCDR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A94N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11662SPBF - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details