onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1251BSN100T1G NCP1251BSN100T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081958-NCP1251BSN10 0T1G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Over Power, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 6-TSOP Supply Voltage - Operating: 8.8 V to 28 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081958-NCP1251BSN10 0T1G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Over Power, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 6-TSOP Supply Voltage - Operating: 8.8 V to 28 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1251BSN100T1G - 1081958-NCP1251BSN100T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1251BSN100T1G
1081958-NCP1251BSN100T1G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1251BSN100T1G 1081958-NCP1251BSN100T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1081958-NCP1251BSN10 0T1G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Over Power, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 6-TSOP Supply Voltage - Operating: 8.8 V to 28 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1081958-NCP1251BSN100T1G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 18V
Duty Cycle: 80%
Frequency - Switching: 100kHz
Fault Protection: Over Power, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 6-TSOP
Supply Voltage - Operating: 8.8 V to 28 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1251BSN100T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1251BSN100T1G
PMIC - AC DC Converters, Offline Switchers NCP1251BSN100T1G
IC OFFLINE SWITCH FLYBACK 6TSOP

IC OFFLINE SWITCH FLYBACK 6TSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1251BSN100T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1251BSN100T1G
AC DC Converters, Offline Switches NCP1251BSN100T1G
Converter Offline Flyback Topology 100kHz 6-TSOP

Converter Offline Flyback Topology 100kHz 6-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1081958-NCP1251BSN100T1G NCP1251BSN100T1G NCP1251BSN100T1G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1251BSN100T1G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 6-TSOP SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5591N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
DC-DC Converters ICs - 1300858P - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Output Voltage Type Adjustable / Variable
Output Voltage 14.5 volts
Input Voltage 26 volts
View Details
4 suppliers