onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377PG NCP1377PG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230042-NCP1377PG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.5V Frequency - Switching: Up to 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 7.5 V ~ 18 V Family Name: NCP1377 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): UCC28C42DGKRG4; UCC28C42DGKG4; UCC38C41DGKR; Introduction Date: July 29, 2003 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230042-NCP1377PG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.5V Frequency - Switching: Up to 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 7.5 V ~ 18 V Family Name: NCP1377 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): UCC28C42DGKRG4; UCC28C42DGKG4; UCC38C41DGKR; Introduction Date: July 29, 2003 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377PG - 1230042-NCP1377PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377PG
1230042-NCP1377PG
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377PG 1230042-NCP1377PG
Manufacturer: ON Semiconductor Win Source Part Number: 1230042-NCP1377PG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.5V Frequency - Switching: Up to 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 7.5 V ~ 18 V Family Name: NCP1377 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): UCC28C42DGKRG4; UCC28C42DGKG4; UCC38C41DGKR; Introduction Date: July 29, 2003 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230042-NCP1377PG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12.5V
Frequency - Switching: Up to 100kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supply Voltage: 7.5 V ~ 18 V
Family Name: NCP1377
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 7-PDIP
Alternative Parts (Cross-Reference): UCC28C42DGKRG4; UCC28C42DGKG4; UCC38C41DGKR;
Introduction Date: July 29, 2003
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1377PG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1377PG
PMIC - AC DC Converters, Offline Switchers NCP1377PG
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1377PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1377PG
AC DC Converters, Offline Switches NCP1377PG
Converter Offline Flyback Topology Up to 100kHz 7-PDIP

Converter Offline Flyback Topology Up to 100kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1230042-NCP1377PG NCP1377PG NCP1377PG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377PG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR4765JFKLA1 - 1044448-ICE3BR4765JFKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 27 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Non-isolated AC/DC Converter - BP5068A24 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -24 volts
Input Voltage -120 to -162 volts
View Details