onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230P100G NCP1230P100G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230010-NCP1230P100G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.6V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 7.7 V ~ 18 V Family Name: NCP1230 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): UCC2897APWR; UCC2897APW; UCC38C40DGK; Introduction Date: April 07, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230010-NCP1230P100G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.6V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 7.7 V ~ 18 V Family Name: NCP1230 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): UCC2897APWR; UCC2897APW; UCC38C40DGK; Introduction Date: April 07, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230P100G - 1230010-NCP1230P100G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230P100G
1230010-NCP1230P100G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230P100G 1230010-NCP1230P100G
Manufacturer: ON Semiconductor Win Source Part Number: 1230010-NCP1230P100G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.6V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 7.7 V ~ 18 V Family Name: NCP1230 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): UCC2897APWR; UCC2897APW; UCC38C40DGK; Introduction Date: April 07, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230010-NCP1230P100G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12.6V
Duty Cycle: 80%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Supply Voltage: 7.7 V ~ 18 V
Family Name: NCP1230
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 7-PDIP
Alternative Parts (Cross-Reference): UCC2897APWR; UCC2897APW; UCC38C40DGK;
Introduction Date: April 07, 2004
ECCN: EAR99
Country of Origin: China, Indonesia, Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1230P100G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1230P100G
AC DC Converters, Offline Switches NCP1230P100G
Converter Offline Flyback Topology 100kHz 7-PDIP

Converter Offline Flyback Topology 100kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1230010-NCP1230P100G NCP1230P100G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230P100G AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE5QSAGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10 to 27 volts
Output Power 109 watts
View Details
2 suppliers
Non-isolated AC/DC Converter - BP5061-5 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -5 volts
Input Voltage -113 to -180 volts
View Details
2 suppliers