onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP1377P

Description
Manufacturer: onsemi Win Source Part Number: 1317275-NCP1377P Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.5 V Frequency - Switching: Up to 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: 7-PDIP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 7.5V ~ 18V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: NCP1377POS Base Product Number: NCP1377 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1317275-NCP1377P Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.5 V Frequency - Switching: Up to 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: 7-PDIP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 7.5V ~ 18V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: NCP1377POS Base Product Number: NCP1377 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317275-NCP1377P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317275-NCP1377P
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317275-NCP1377P
Manufacturer: onsemi Win Source Part Number: 1317275-NCP1377P Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.5 V Frequency - Switching: Up to 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: 7-PDIP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 7.5V ~ 18V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: NCP1377POS Base Product Number: NCP1377 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1317275-NCP1377P
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12.5 V
Frequency - Switching: Up to 100kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supplier Device Package: 7-PDIP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 7.5V ~ 18V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: NCP1377POS
Base Product Number: NCP1377
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1377P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1377P
PMIC - AC DC Converters, Offline Switchers NCP1377P
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1377P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1377P
AC DC Converters, Offline Switches NCP1377P
Converter Offline Flyback Topology Up to 100kHz 7-PDIP

Converter Offline Flyback Topology Up to 100kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1317275-NCP1377P NCP1377P NCP1377P
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details