onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1255BD65R2G NCP1255BD65R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 806101-NCP1255BD65R2 G Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Power, Over Voltage, Short Circuit Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.8V ~ 35V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 806101-NCP1255BD65R2 G Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Power, Over Voltage, Short Circuit Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.8V ~ 35V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1255BD65R2G is a current-mode PWM controller designed for offline power supplies, packaged in a compact SOIC-8 format. It operates with a fixed frequency of 65 kHz and can handle peak power excursions by temporarily increasing the switching frequency to 130 kHz. The controller supports a wide supply voltage range up to 35 V and features several protective mechanisms, including adjustable over power protection, brown-out protection, and an auto-recovery timer for overload and short-circuit conditions. In light load scenarios, the NCP1255BD65R2G reduces its switching frequency down to 26 kHz and can enter skip-cycle mode to enhance efficiency. The device also incorporates frequency jittering to minimize electromagnetic interference. It is suitable for applications requiring peak power capability, such as power supplies for printers and AC-DC adapters for gaming systems. The product is Pb-free, ensuring compliance with environmental standards.

Datasheet Summary
Powered by GS/AI

The NCP1255BD65R2G is a current-mode PWM controller designed for offline power supplies, packaged in a compact SOIC-8 format. It operates with a fixed frequency of 65 kHz and can handle peak power excursions by temporarily increasing the switching frequency to 130 kHz. The controller supports a wide supply voltage range up to 35 V and features several protective mechanisms, including adjustable over power protection, brown-out protection, and an auto-recovery timer for overload and short-circuit conditions. In light load scenarios, the NCP1255BD65R2G reduces its switching frequency down to 26 kHz and can enter skip-cycle mode to enhance efficiency. The device also incorporates frequency jittering to minimize electromagnetic interference. It is suitable for applications requiring peak power capability, such as power supplies for printers and AC-DC adapters for gaming systems. The product is Pb-free, ensuring compliance with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1255BD65R2G - 806101-NCP1255BD65R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1255BD65R2G
806101-NCP1255BD65R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1255BD65R2G 806101-NCP1255BD65R2G
Manufacturer: ON Semiconductor Win Source Part Number: 806101-NCP1255BD65R2 G Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Power, Over Voltage, Short Circuit Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.8V ~ 35V

Manufacturer: ON Semiconductor
Win Source Part Number: 806101-NCP1255BD65R2G
Packaging: Reel
Mounting Style: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 18V
Duty Cycle: 80%
Frequency - Switching: 65kHz
Fault Protection: Over Load, Over Power, Over Voltage, Short Circuit
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 8.8V ~ 35V

Buy Now
AC DC Converters, Offline Switches - NCP1255BD65R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1255BD65R2G
AC DC Converters, Offline Switches NCP1255BD65R2G
Converter Offline Flyback Topology 65kHz 8-SOIC

Converter Offline Flyback Topology 65kHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1255BD65R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1255BD65R2G
PMIC - AC DC Converters, Offline Switchers NCP1255BD65R2G
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 806101-NCP1255BD65R2G NCP1255BD65R2G NCP1255BD65R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1255BD65R2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
AC DC Converters, Offline Switches - ICE3B1565 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details