onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D65R2 NCP1216D65R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 711503-NCP1216D65R2 Packaging: Tape and Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 75% Fault Protection: Over Load, Over Temperature, Short Circuit Supply Voltage: 10V ~ 16V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: NCP1216 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Switching Frequency: 65kHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 711503-NCP1216D65R2 Packaging: Tape and Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 75% Fault Protection: Over Load, Over Temperature, Short Circuit Supply Voltage: 10V ~ 16V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: NCP1216 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Switching Frequency: 65kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D65R2 - 711503-NCP1216D65R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D65R2
711503-NCP1216D65R2
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D65R2 711503-NCP1216D65R2
Manufacturer: ON Semiconductor Win Source Part Number: 711503-NCP1216D65R2 Packaging: Tape and Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 75% Fault Protection: Over Load, Over Temperature, Short Circuit Supply Voltage: 10V ~ 16V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: NCP1216 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Switching Frequency: 65kHz

Manufacturer: ON Semiconductor
Win Source Part Number: 711503-NCP1216D65R2
Packaging: Tape and Reel
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Duty Cycle: 75%
Fault Protection: Over Load, Over Temperature, Short Circuit
Supply Voltage: 10V ~ 16V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: NCP1216
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Switching Frequency: 65kHz

Buy Now
PMIC - AC DC Converters, Offline Switchers - NCP1216D65R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1216D65R2
PMIC - AC DC Converters, Offline Switchers NCP1216D65R2
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1216D65R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1216D65R2
AC DC Converters, Offline Switches NCP1216D65R2
Converter Offline Flyback Topology 65kHz 8-SOIC

Converter Offline Flyback Topology 65kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 711503-NCP1216D65R2 NCP1216D65R2 NCP1216D65R2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D65R2 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A95N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, PWM-FF (fixed frequency) Flyback ICs - ICE5GSAG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 129 C (-40 to 264 F)
Configuration / Function Flyback
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details