Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - PKS605PN PKS605PN

Description
Manufacturer: Power Integrations Win Source Part Number: 1089318-PKS605PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 60W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 277kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1089318-PKS605PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 60W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 277kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - PKS605PN - 1089318-PKS605PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - PKS605PN
1089318-PKS605PN
PMIC - PMIC - AC DC Converters, Offline Switchers - PKS605PN 1089318-PKS605PN
Manufacturer: Power Integrations Win Source Part Number: 1089318-PKS605PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 60W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 277kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Power Integrations
Win Source Part Number: 1089318-PKS605PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 60W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 277kHz
Fault Protection: Current Limiting, Over Load, Over Temperature
Control Features: EN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - PKS605PN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
PKS605PN
PMIC - AC DC Converters, Offline Switchers PKS605PN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - PKS605PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
PKS605PN
AC DC Converters, Offline Switches PKS605PN
Converter Offline Flyback Topology 277kHz 8-PDIP-C

Converter Offline Flyback Topology 277kHz 8-PDIP-C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1089318-PKS605PN PKS605PN PKS605PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - PKS605PN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; DIP-8C DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5612N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR2280ZXKLA1 - 279349-ICE2QR2280Z - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 54 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details