onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205DR2G NCP1205DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 100541-NCP1205DR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Frequency - Switching: 90kHz to 125kHz Fault Protection: Current Limiting, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 8 V to 30 V Control Operating Temperature: -25°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 100541-NCP1205DR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Frequency - Switching: 90kHz to 125kHz Fault Protection: Current Limiting, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 8 V to 30 V Control Operating Temperature: -25°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205DR2G - 100541-NCP1205DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205DR2G
100541-NCP1205DR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205DR2G 100541-NCP1205DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 100541-NCP1205DR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Frequency - Switching: 90kHz to 125kHz Fault Protection: Current Limiting, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 8 V to 30 V Control Operating Temperature: -25°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 100541-NCP1205DR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Frequency - Switching: 90kHz to 125kHz
Fault Protection: Current Limiting, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8 V to 30 V
Control Operating Temperature: -25°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1205DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1205DR2G
PMIC - AC DC Converters, Offline Switchers NCP1205DR2G
IC OFFLINE SWITCH FLYBACK 16SOIC

IC OFFLINE SWITCH FLYBACK 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1205DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1205DR2G
AC DC Converters, Offline Switches NCP1205DR2G
Converter Offline Flyback Topology 90kHz ~ 125kHz 16-SOIC

Converter Offline Flyback Topology 90kHz ~ 125kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 100541-NCP1205DR2G NCP1205DR2G NCP1205DR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205DR2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR4765JG - 091253-ICE3BR4765JG - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 24 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PWM Controller IC for AC/DC Converter - BM1P10CFJ - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J7S
Input Voltage 9.3 to 55 volts
View Details