Quarktwin Technology Ltd. Datasheets for AC-DC Converter Chips
AC to DC converter chips transfer an AC input into DC power using switching (MOSFET, IGBT) or rectification (diodes, Schottky diodes).
AC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO | |
| Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 30kHz 16-SO | |
| Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 60kHz 16-SO | |
| Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 16-PDIP | |
| Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 16-SOIC | |
| Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-PDIP | |
| Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-SOIC | |
| Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-TSSOP | |
| Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-VSSOP | |
| Converter Offline Boost, Buck, Flyback, Forward Topology 700kHz 14-PDIP | |
| Converter Offline Boost, Buck, Flyback, Forward Topology 700kHz 14-SOIC | |
| Converter Offline Boost, Buck, Flyback, Forward Topology 700kHz 14-TSSOP | |
| Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-PDIP | |
| Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-SOIC | |
| Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-TSSOP | |
| Converter Offline Boost, Buck, Half-Bridge, Push-Pull Topology 1MHz 8-PDIP | |
| Converter Offline Boost, Buck, Half-Bridge, Push-Pull Topology 1MHz 8-SOIC | |
| Converter Offline Boost, Buck, Half-Bridge, Push-Pull Topology 1MHz 8-TSSOP | |
| Converter Offline Boost, Flyback Topology 420kHz 24-WQFN (4x4) | |
| Converter Offline Boost, Flyback, Forward Topology 1MHz 8-PDIP | |
| Converter Offline Boost, Flyback, Forward Topology 1MHz 8-SOIC | |
| Converter Offline Boost, Flyback, Forward Topology 1MHz 8-VSSOP | |
| Converter Offline Buck, Boost, Buck-Boost, Flyback Topology 120kHz 10-SSOP | |
| Converter Offline Buck, Boost, Buck-Boost, Flyback Topology 60kHz 16-SO | |
| Converter Offline Buck, Buck-Boost, Flyback Topology 115kHz 16-SO | |
| Converter Offline Buck, Buck-Boost, Flyback Topology 115kHz 7-DIP | |
| Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP | |
| Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO | |
| Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP | |
| Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP | |
| Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 16-SO | |
| Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 7-DIP | |
| Converter Offline Buck, Buck-Boost, Flyback Topology 62kHz 7-SOIC | |
| Converter Offline Buck, Flyback Topology 115kHz 10-SSOP | |
| Converter Offline Buck, Flyback Topology 115kHz 7-DIP | |
| Converter Offline Buck, Flyback Topology 120kHz 7-SOIC | |
| Converter Offline Buck, Flyback Topology 30kHz 10-SSOP | |
| Converter Offline Buck, Flyback Topology 30kHz 7-DIP | |
| Converter Offline Buck, Flyback Topology 60kHz 10-SSOP | |
| Converter Offline Buck, Flyback Topology 60kHz 7-DIP | |
| Converter Offline Flyback Topology 115kHz 10-SDIP | |
| Converter Offline Flyback Topology 115kHz 16-SO | |
| Converter Offline Flyback Topology 115kHz 7-DIP | |
| Converter Offline Flyback Topology 115kHz 8-DIP | |
| Converter Offline Flyback Topology 136kHz 10-SDIP | |
| Converter Offline Flyback Topology 136kHz 16-SO | |
| Converter Offline Flyback Topology 136kHz 7-DIP | |
| Converter Offline Flyback Topology 170Hz ~ 100kHz 7-SOIC | |
| Converter Offline Flyback Topology 1kHz ~ 130kHz SOT-23-6 | |
| Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC | |
| Converter Offline Flyback Topology 225kHz 10-SDIP | |
| Converter Offline Flyback Topology 225kHz 16-SO | |
| Converter Offline Flyback Topology 225kHz 7-DIP | |
| Converter Offline Flyback Topology 240kHz 15-QFN (5x6) | |
| Converter Offline Flyback Topology 30kHz 10-SSOP | |
| Converter Offline Flyback Topology 32Hz ~ 83kHz 7-SOIC | |
| Converter Offline Flyback Topology 420Hz ~ 115kHz 7-SOIC | |
| Converter Offline Flyback Topology 420kHz 24-WQFN (4x4) | |
| Converter Offline Flyback Topology 60kHz 10-SDIP | |
| Converter Offline Flyback Topology 60kHz 10-SSOP | |
| Converter Offline Flyback Topology 60kHz 16-SO | |
| Converter Offline Flyback Topology 60kHz 7-DIP | |
| Converter Offline Flyback Topology 60kHz 8-DIP | |
| Converter Offline Flyback Topology 60kHz 8-SOIC | |
| Converter Offline Flyback Topology 650Hz ~ 80kHz 7-SOIC | |
| Converter Offline Flyback Topology 650Hz ~ 80kHz SOT-23-6 | |
| Converter Offline Flyback Topology 680Hz ~ 100kHz 7-SOIC | |
| Converter Offline Flyback Topology 8-PDIP | |
| Converter Offline Flyback Topology 8-SOIC | |
| Converter Offline Flyback Topology 80kHz SOT-23-6 | |
| Converter Offline Flyback Topology 85kHz SOT-23-6 | |
| Converter Offline Flyback Topology Up to 1MHz 16-SOIC | |
| Converter Offline Flyback Topology Up to 1MHz 16-WQFN (3x3) | |
| Converter Offline Flyback Topology Up to 200kHz 10-PowerSO | |
| Converter Offline Flyback Topology Up to 200kHz 5-PENTAWATT | |
| Converter Offline Flyback Topology Up to 200kHz 8-DIP | |
| Converter Offline Flyback Topology Up to 300kHz 10-PowerSO | |
| Converter Offline Flyback Topology Up to 300kHz 8-DIP | |
| Converter Offline Flyback, Forward Topology 16-PDIP | |
| Converter Offline Flyback, Forward Topology 16-SOIC | |
| Converter Offline Flyback, Forward Topology 1MHz 16-SOIC | |
| Converter Offline Flyback, Forward Topology 1MHz 16-TSSOP | |
| Converter Offline Flyback, Secondary Side SR Topology 16-QFN (5x6) | |
| Converter Offline Flyback, Secondary Side SR Topology 500kHz 24-WQFN (4x4) | |
| Converter Offline Forward Topology 500kHz 14-PDIP | |
| Converter Offline Forward Topology 500kHz 14-SOIC | |
| Converter Offline Forward, Secondary Side SR Topology 240kHz 16-QFN (5x6) | |
| Converter Offline Push-Pull Topology 1MHz 8-PDIP | |
| Converter Offline Push-Pull Topology 1MHz 8-SOIC | |
| Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-PDIP | |
| Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-SOIC | |
| Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-TSSOP | |
| Converter Offline Topology 1MHz Die | |
| Converter Offline Topology 500kHz 14-PDIP | |
| Converter Offline Topology 500kHz 14-SOIC | |
| Converter Offline Topology 60kHz 8-DIP | |
| Converter Offline Topology 60kHz 8-SOIC | |
| Converter Offline Topology 8-DIP | |
| Converter Offline Topology DPAK | |
| Converter Offline Topology I-PAK | |
| Converter Offline Topology TO-220 | |
| Converter Offline Topology Up to 400kHz 8-PDIP | |
| Converter Offline Topology Up to 400kHz 8-SOIC | |
| Converter Offline Topology |
| << Prev |