onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP12400CBHAA0DR2G

Description
Win Source Part Number: 1372652-NCP12400CBHA A0DR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Base Product Number: NCP12400 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Vcc/Vdd): 8.9V ~ 28V Topology: Flyback Internal Switch(s): No Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage Frequency - Switching: 65kHz Output Isolation: Isolated Voltage - Start Up: 12 V Duty Cycle: 80%
Request a Quote Datasheet
Description
Win Source Part Number: 1372652-NCP12400CBHA A0DR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Base Product Number: NCP12400 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Vcc/Vdd): 8.9V ~ 28V Topology: Flyback Internal Switch(s): No Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage Frequency - Switching: 65kHz Output Isolation: Isolated Voltage - Start Up: 12 V Duty Cycle: 80%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372652-NCP12400CBHAA0DR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372652-NCP12400CBHAA0DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372652-NCP12400CBHAA0DR2G
Win Source Part Number: 1372652-NCP12400CBHA A0DR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Base Product Number: NCP12400 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Vcc/Vdd): 8.9V ~ 28V Topology: Flyback Internal Switch(s): No Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage Frequency - Switching: 65kHz Output Isolation: Isolated Voltage - Start Up: 12 V Duty Cycle: 80%

Win Source Part Number: 1372652-NCP12400CBHAA0DR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SOIC
Base Product Number: NCP12400
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply (Vcc/Vdd): 8.9V ~ 28V
Topology: Flyback
Internal Switch(s): No
Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage
Frequency - Switching: 65kHz
Output Isolation: Isolated
Voltage - Start Up: 12 V
Duty Cycle: 80%

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP12400CBHAA0DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP12400CBHAA0DR2G
AC DC Converters, Offline Switches NCP12400CBHAA0DR2G
Converter Offline Flyback Topology 65kHz 7-SOIC

Converter Offline Flyback Topology 65kHz 7-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP12400CBHAA0DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP12400CBHAA0DR2G
PMIC - AC DC Converters, Offline Switchers NCP12400CBHAA0DR2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372652-NCP12400CBHAA0DR2G NCP12400CBHAA0DR2G NCP12400CBHAA0DR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A80N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Non-isolated AC/DC Converter - BP5037B12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 12 volts
Input Voltage 113 to 170 volts
View Details