onsemi PMIC - AC DC Converters, Offline Switchers NCP1219BD65R2G

Description
IC OFFLINE SWITCH FLYBACK 7SOIC
Description
IC OFFLINE SWITCH FLYBACK 7SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1219BD65R2G is a PWM controller designed for offline switcher applications, featuring fixed-frequency current-mode operation at 65 kHz. It incorporates a dynamic self-supply mechanism that eliminates the need for an auxiliary winding, simplifying transformer design, particularly beneficial in applications with varying output voltage such as battery chargers. The controller includes adjustable skip mode for reduced input power during standby, timer-based fault protection for improved overload detection, and options for latch and auto-recovery overload protection. It also features an internal high voltage startup circuit, accurate current limit detection with a tolerance of ±5%, and frequency modulation to minimize EMI. The device is packaged in a SOIC-7 format and is Pb-free, making it suitable for a range of applications including AC-DC adapters, offline battery chargers, and consumer electronic appliances.

Datasheet Summary
Powered by GS/AI

The NCP1219BD65R2G is a PWM controller designed for offline switcher applications, featuring fixed-frequency current-mode operation at 65 kHz. It incorporates a dynamic self-supply mechanism that eliminates the need for an auxiliary winding, simplifying transformer design, particularly beneficial in applications with varying output voltage such as battery chargers. The controller includes adjustable skip mode for reduced input power during standby, timer-based fault protection for improved overload detection, and options for latch and auto-recovery overload protection. It also features an internal high voltage startup circuit, accurate current limit detection with a tolerance of ±5%, and frequency modulation to minimize EMI. The device is packaged in a SOIC-7 format and is Pb-free, making it suitable for a range of applications including AC-DC adapters, offline battery chargers, and consumer electronic appliances.

Suppliers

Company
Product
Description
Supplier Links
PMIC - AC DC Converters, Offline Switchers - NCP1219BD65R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1219BD65R2G
PMIC - AC DC Converters, Offline Switchers NCP1219BD65R2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1219BD65R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1219BD65R2G
AC DC Converters, Offline Switches NCP1219BD65R2G
Converter Offline Flyback Topology 65kHz 7-SOIC

Converter Offline Flyback Topology 65kHz 7-SOIC

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - NCP1219BD65R2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
NCP1219BD65R2G
Power Supply Chip >> AC-DC Controllers & Regulators NCP1219BD65R2G
65kHz 9.9V~20V SOIC-7 AC-DC Controllers & Regulators ROHS

65kHz 9.9V~20V SOIC-7 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies
Product Number NCP1219BD65R2G NCP1219BD65R2G NCP1219BD65R2G
Product Name PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches Power Supply Chip >> AC-DC Controllers & Regulators
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3BR2280JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 43 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details