onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D65R2G NCP1216D65R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024918-NCP1216D65R2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 16 V Control Operating Temperature: 0°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024918-NCP1216D65R2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 16 V Control Operating Temperature: 0°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D65R2G - 024918-NCP1216D65R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D65R2G
024918-NCP1216D65R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D65R2G 024918-NCP1216D65R2G
Manufacturer: ON Semiconductor Win Source Part Number: 024918-NCP1216D65R2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 16 V Control Operating Temperature: 0°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 024918-NCP1216D65R2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Over Load, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 16 V
Control Operating Temperature: 0°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1216D65R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1216D65R2G
PMIC - AC DC Converters, Offline Switchers NCP1216D65R2G
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1216D65R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1216D65R2G
AC DC Converters, Offline Switches NCP1216D65R2G
Converter Offline Flyback Topology 65kHz 8-SOIC

Converter Offline Flyback Topology 65kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 024918-NCP1216D65R2G NCP1216D65R2G NCP1216D65R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D65R2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - IM828XCCXKMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type DIP; Other; PG-MDIP-24
View Details
ACDC Power Supply Control ICs - Model: FA5644N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details