onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399ANDR2G NCP1399ANDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928800-NCP1399ANDR2G Series: NCP1399 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9.5V ~ 20V Family Name: NCP1399 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928800-NCP1399ANDR2G Series: NCP1399 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9.5V ~ 20V Family Name: NCP1399 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399ANDR2G - 928800-NCP1399ANDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399ANDR2G
928800-NCP1399ANDR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399ANDR2G 928800-NCP1399ANDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 928800-NCP1399ANDR2G Series: NCP1399 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9.5V ~ 20V Family Name: NCP1399 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928800-NCP1399ANDR2G
Series: NCP1399
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 9.5V ~ 20V
Family Name: NCP1399
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1399ANDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1399ANDR2G
AC DC Converters, Offline Switches NCP1399ANDR2G
Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1399ANDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1399ANDR2G
PMIC - AC DC Converters, Offline Switchers NCP1399ANDR2G
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 928800-NCP1399ANDR2G NCP1399ANDR2G NCP1399ANDR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399ANDR2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 14 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - FSEZ1307MY - 872322-FSEZ1307MY - Win Source Electronics
Specs
Package Type SOIC; Other; 7-SOIC
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details