onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP1340B8D1R2G

Description
Win Source Part Number: 1372616-NCP1340B8D1R 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads Supplier Device Package: 9-SOIC Base Product Number: NCP1340 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Vcc/Vdd): 9V ~ 28V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 360kHz Output Isolation: Isolated Voltage - Start Up: 17 V
Request a Quote Datasheet
Description
Win Source Part Number: 1372616-NCP1340B8D1R 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads Supplier Device Package: 9-SOIC Base Product Number: NCP1340 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Vcc/Vdd): 9V ~ 28V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 360kHz Output Isolation: Isolated Voltage - Start Up: 17 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372616-NCP1340B8D1R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372616-NCP1340B8D1R2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372616-NCP1340B8D1R2G
Win Source Part Number: 1372616-NCP1340B8D1R 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads Supplier Device Package: 9-SOIC Base Product Number: NCP1340 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Vcc/Vdd): 9V ~ 28V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 360kHz Output Isolation: Isolated Voltage - Start Up: 17 V

Win Source Part Number: 1372616-NCP1340B8D1R2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package: 9-SOIC
Base Product Number: NCP1340
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply (Vcc/Vdd): 9V ~ 28V
Topology: Flyback
Internal Switch(s): No
Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Frequency - Switching: 360kHz
Output Isolation: Isolated
Voltage - Start Up: 17 V

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1340B8D1R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1340B8D1R2G
AC DC Converters, Offline Switches NCP1340B8D1R2G
Converter Offline Flyback Topology 360kHz 9-SOIC

Converter Offline Flyback Topology 360kHz 9-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1340B8D1R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1340B8D1R2G
PMIC - AC DC Converters, Offline Switchers NCP1340B8D1R2G
IC OFFLINE SWITCH FLYBACK 9SOIC

IC OFFLINE SWITCH FLYBACK 9SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372616-NCP1340B8D1R2G NCP1340B8D1R2G NCP1340B8D1R2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel Other; 10-SOP (0.154\", 3.90mm Width), 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5571N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC-DC PWM-PFC Controller, PWM-QR (quasi resonant) Flyback ICs - ICE2QS02G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -25 to 125 C (-13 to 257 F)
Configuration / Function Flyback
View Details
2 suppliers