onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1294EDBR2G NCP1294EDBR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928795-NCP1294EDBR2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Boost, Flyback, Forward Topology 1MHz 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 3.8V ~ 15V Family Name: NCP1294 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: NCP1294EDBR2GOSCT, NCP1294EDBR2GOSDKR, NCP1294EDBR2G-ND, NCP1294EDBR2GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928795-NCP1294EDBR2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Boost, Flyback, Forward Topology 1MHz 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 3.8V ~ 15V Family Name: NCP1294 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: NCP1294EDBR2GOSCT, NCP1294EDBR2GOSDKR, NCP1294EDBR2G-ND, NCP1294EDBR2GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1294EDBR2G - 928795-NCP1294EDBR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1294EDBR2G
928795-NCP1294EDBR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1294EDBR2G 928795-NCP1294EDBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 928795-NCP1294EDBR2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Boost, Flyback, Forward Topology 1MHz 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 3.8V ~ 15V Family Name: NCP1294 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: NCP1294EDBR2GOSCT, NCP1294EDBR2GOSDKR, NCP1294EDBR2G-ND, NCP1294EDBR2GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 928795-NCP1294EDBR2G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Boost, Flyback, Forward Topology 1MHz 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 3.8V ~ 15V
Family Name: NCP1294
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: NCP1294EDBR2GOSCT, NCP1294EDBR2GOSDKR, NCP1294EDBR2G-ND, NCP1294EDBR2GOSTR

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1294EDBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1294EDBR2G
AC DC Converters, Offline Switches NCP1294EDBR2G
Converter Offline Boost, Flyback, Forward Topology 1MHz 16-TSSOP

Converter Offline Boost, Flyback, Forward Topology 1MHz 16-TSSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1294EDBR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1294EDBR2G
PMIC - AC DC Converters, Offline Switchers NCP1294EDBR2G
IC OFFLINE SW MULT TOP 16TSSOP

IC OFFLINE SW MULT TOP 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 928795-NCP1294EDBR2G NCP1294EDBR2G NCP1294EDBR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1294EDBR2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SSOP; Other; 16-TSSOP SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B2065HKLA1 - 279359-ICE3B2065 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 57 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA1A00N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details