onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1395ADR2G NCP1395ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 107513-NCP1395ADR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 13.3V Duty Cycle: 50% Frequency - Switching: 50kHz to 1MHz Fault Protection: Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Family Name: NCP1395A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.3 V to 20 V Alternative Parts (Cross-Reference): NCP1395APG; Introduction Date: March 15, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 107513-NCP1395ADR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 13.3V Duty Cycle: 50% Frequency - Switching: 50kHz to 1MHz Fault Protection: Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Family Name: NCP1395A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.3 V to 20 V Alternative Parts (Cross-Reference): NCP1395APG; Introduction Date: March 15, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1395ADR2G - 107513-NCP1395ADR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1395ADR2G
107513-NCP1395ADR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1395ADR2G 107513-NCP1395ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 107513-NCP1395ADR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 13.3V Duty Cycle: 50% Frequency - Switching: 50kHz to 1MHz Fault Protection: Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Family Name: NCP1395A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.3 V to 20 V Alternative Parts (Cross-Reference): NCP1395APG; Introduction Date: March 15, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 107513-NCP1395ADR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Half-Bridge
Voltage - Start Up: 13.3V
Duty Cycle: 50%
Frequency - Switching: 50kHz to 1MHz
Fault Protection: Over Temperature, Over Voltage
Control Features: Frequency Control, Soft Start
Family Name: NCP1395A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 9.3 V to 20 V
Alternative Parts (Cross-Reference): NCP1395APG;
Introduction Date: March 15, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1395ADR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1395ADR2G
PMIC - AC DC Converters, Offline Switchers NCP1395ADR2G
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1395ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1395ADR2G
AC DC Converters, Offline Switches NCP1395ADR2G
Converter Offline Half-Bridge Topology 50kHz ~ 1MHz 16-SOIC

Converter Offline Half-Bridge Topology 50kHz ~ 1MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 107513-NCP1395ADR2G NCP1395ADR2G NCP1395ADR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1395ADR2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, Half-bridge and LLC controller - IRS27952 - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
IOUT 0.9000 amps
View Details