onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP13992AGDR2G

Description
Manufacturer: onsemi Win Source Part Number: 1317276-NCP13992AGDR 2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 9 V Duty Cycle: 50% Frequency - Switching: 20kHz ~ 750kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start, Sync Supplier Device Package: 16-SOIC Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP13992AGDR2GCT ,488-NCP13992AGDR2GD KR,488-NCP13992AGDR2 GTR,NCP13992AGDR2G-N D Base Product Number: NCP13992 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1317276-NCP13992AGDR 2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 9 V Duty Cycle: 50% Frequency - Switching: 20kHz ~ 750kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start, Sync Supplier Device Package: 16-SOIC Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP13992AGDR2GCT ,488-NCP13992AGDR2GD KR,488-NCP13992AGDR2 GTR,NCP13992AGDR2G-N D Base Product Number: NCP13992 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317276-NCP13992AGDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317276-NCP13992AGDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317276-NCP13992AGDR2G
Manufacturer: onsemi Win Source Part Number: 1317276-NCP13992AGDR 2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 9 V Duty Cycle: 50% Frequency - Switching: 20kHz ~ 750kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start, Sync Supplier Device Package: 16-SOIC Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP13992AGDR2GCT ,488-NCP13992AGDR2GD KR,488-NCP13992AGDR2 GTR,NCP13992AGDR2G-N D Base Product Number: NCP13992 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1317276-NCP13992AGDR2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Half-Bridge
Voltage - Start Up: 9 V
Duty Cycle: 50%
Frequency - Switching: 20kHz ~ 750kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: EN, Frequency Control, Soft Start, Sync
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCP13992AGDR2GCT,488-NCP13992AGDR2GDKR,488-NCP13992AGDR2GTR,NCP13992AGDR2G-ND
Base Product Number: NCP13992
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP13992AGDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP13992AGDR2G
AC DC Converters, Offline Switches NCP13992AGDR2G
Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP13992AGDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP13992AGDR2G
PMIC - AC DC Converters, Offline Switchers NCP13992AGDR2G
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1317276-NCP13992AGDR2G NCP13992AGDR2G NCP13992AGDR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width), 14 Leads SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 14 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Power Supplies - Board Mount - AC DC Converters - 1373020-LH25-23B24R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Bulk
Output Power 26 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details