onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201D100R2 NCP1201D100R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 131783-NCP1201D100R2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Voltage - Breakdown: 500V Topology: Flyback Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 16V (Max) Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 131783-NCP1201D100R2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Voltage - Breakdown: 500V Topology: Flyback Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 16V (Max) Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201D100R2 - 131783-NCP1201D100R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201D100R2
131783-NCP1201D100R2
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201D100R2 131783-NCP1201D100R2
Manufacturer: ON Semiconductor Win Source Part Number: 131783-NCP1201D100R2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Voltage - Breakdown: 500V Topology: Flyback Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 16V (Max) Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 131783-NCP1201D100R2
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Voltage - Breakdown: 500V
Topology: Flyback
Duty Cycle: 83%
Frequency - Switching: 100kHz
Fault Protection: Over Load, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 16V (Max)
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1201D100R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1201D100R2
PMIC - AC DC Converters, Offline Switchers NCP1201D100R2
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1201D100R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1201D100R2
AC DC Converters, Offline Switches NCP1201D100R2
Converter Offline Flyback Topology 100kHz 8-SOIC

Converter Offline Flyback Topology 100kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 131783-NCP1201D100R2 NCP1201D100R2 NCP1201D100R2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201D100R2 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5BR4780BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 27.5 watts
View Details
ACDC Power Supply Control ICs - Model: FA5502M - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(M)
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details