The NCP1216AD100R2G is a PWM current-mode controller designed for high-power universal offline supplies, housed in an SOIC,àí8 package. It features a high drive capability suitable for driving large gate-charge MOSFETs, which simplifies the design of modern AC-DC adapters. The controller operates without the need for an auxiliary winding, drawing power directly from the high-voltage rail, making it particularly useful in applications such as battery chargers and televisions. This device incorporates current-mode control, which enhances input audio susceptibility and provides pulse-by-pulse control. It includes internal ramp compensation to prevent sub-harmonic oscillations in continuous conduction mode designs. The NCP1216AD100R2G also features a skip cycle mode for improved efficiency at light loads, with a user-adjustable peak current setting to minimize acoustic noise. Protection features include auto-recovery from output short-circuit conditions and a built-in frequency jittering mechanism to improve EMI performance. The device supports a peak current capability of 500 mA and operates at a fixed frequency of 100 kHz. It is also compatible with the NCP1200 series, making it a versatile choice for various high-power applications, including AC-DC converters for TVs and offline adapters for notebooks.
Manufacturer: ON Semiconductor
Win Source Part Number: 137748-NCP1216AD100R
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Duty Cycle: 46.5%
Frequency - Switching: 100kHz
Fault Protection: Over Load, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 16 V
Control Operating Temperature: 0°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Converter Offline Flyback Topology 100kHz 8-SOIC
IC OFFLINE SWITCH FLYBACK 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 137748-NCP1216AD100R2G | NCP1216AD100R2G | NCP1216AD100R2G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216AD100R2G | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |