onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP1240FD065R2G

Description
Manufacturer: onsemi Win Source Part Number: 1320798-NCP1240FD065 R2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 9.3V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ONSONSNCP1240FD065R2 G,NCP1240FD065R2GOSC T,NCP1240FD065R2GOST R,NCP1240FD065R2G-ND ,NCP1240FD065R2GOSDK R,2156-NCP1240FD065R 2G-OS Base Product Number: NCP1240 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320798-NCP1240FD065 R2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 9.3V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ONSONSNCP1240FD065R2 G,NCP1240FD065R2GOSC T,NCP1240FD065R2GOST R,NCP1240FD065R2G-ND ,NCP1240FD065R2GOSDK R,2156-NCP1240FD065R 2G-OS Base Product Number: NCP1240 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320798-NCP1240FD065R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320798-NCP1240FD065R2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320798-NCP1240FD065R2G
Manufacturer: onsemi Win Source Part Number: 1320798-NCP1240FD065 R2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 9.3V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ONSONSNCP1240FD065R2 G,NCP1240FD065R2GOSC T,NCP1240FD065R2GOST R,NCP1240FD065R2G-ND ,NCP1240FD065R2GOSDK R,2156-NCP1240FD065R 2G-OS Base Product Number: NCP1240 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320798-NCP1240FD065R2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12 V
Duty Cycle: 80%
Frequency - Switching: 65kHz
Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 9.3V ~ 28V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ONSONSNCP1240FD065R2G,NCP1240FD065R2GOSCT,NCP1240FD065R2GOSTR,NCP1240FD065R2G-ND,NCP1240FD065R2GOSDKR,2156-NCP1240FD065R2G-OS
Base Product Number: NCP1240
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1240FD065R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1240FD065R2G
AC DC Converters, Offline Switches NCP1240FD065R2G
Converter Offline Flyback Topology 65kHz 7-SOIC

Converter Offline Flyback Topology 65kHz 7-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1240FD065R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1240FD065R2G
PMIC - AC DC Converters, Offline Switchers NCP1240FD065R2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320798-NCP1240FD065R2G NCP1240FD065R2G NCP1240FD065R2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3DS01L - 132844-ICE3DS01L - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details