RichTek Technology Corporation PMIC - PMIC - AC DC Converters, Offline Switchers - RT7736FGE RT7736FGE

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092878-RT7736FGE Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 12 V to 25 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092878-RT7736FGE Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 12 V to 25 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RT7736FGE is a high-performance PWM flyback controller designed for AC-DC conversion applications. It features proprietary SmartJitter,Ñ¢ technology, which minimizes EMI emissions during burst switching and eliminates output jittering ripple. This controller operates in current mode and includes built-in slope compensation, leading edge blanking, and cycle-by-cycle current limit, enhancing its performance under light load and no load conditions. The RT7736FGE integrates multiple safety protection functions, including Under-Voltage Lockout (UVLO), Over-Voltage Protection (OVP), Over-Load Protection (OLP), and Secondary Rectifier Short Protection (SRSP), ensuring robust operation. It is particularly suitable for applications such as notebook adapters, DVD open frame power supplies, and set-top boxes. The device is housed in a compact SOT-23-6 package, making it a cost-effective solution for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The RT7736FGE is a high-performance PWM flyback controller designed for AC-DC conversion applications. It features proprietary SmartJitter,Ñ¢ technology, which minimizes EMI emissions during burst switching and eliminates output jittering ripple. This controller operates in current mode and includes built-in slope compensation, leading edge blanking, and cycle-by-cycle current limit, enhancing its performance under light load and no load conditions. The RT7736FGE integrates multiple safety protection functions, including Under-Voltage Lockout (UVLO), Over-Voltage Protection (OVP), Over-Load Protection (OLP), and Secondary Rectifier Short Protection (SRSP), ensuring robust operation. It is particularly suitable for applications such as notebook adapters, DVD open frame power supplies, and set-top boxes. The device is housed in a compact SOT-23-6 package, making it a cost-effective solution for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - RT7736FGE - 1092878-RT7736FGE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - RT7736FGE
1092878-RT7736FGE
PMIC - PMIC - AC DC Converters, Offline Switchers - RT7736FGE 1092878-RT7736FGE
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092878-RT7736FGE Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 12 V to 25 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092878-RT7736FGE
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 14.5V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 12 V to 25 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - RT7736FGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
RT7736FGE
AC DC Converters, Offline Switches RT7736FGE
Converter Offline Flyback Topology 65kHz SOT-23-6

Converter Offline Flyback Topology 65kHz SOT-23-6

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - RT7736FGE - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
RT7736FGE
PMIC - AC DC Converters, Offline Switchers RT7736FGE
IC OFFLINE SW FLYBACK SOT23-6

IC OFFLINE SW FLYBACK SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1092878-RT7736FGE RT7736FGE RT7736FGE
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - RT7736FGE AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3AR10080JZ - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers