onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377BPG NCP1377BPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230041-NCP1377BPG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.5V Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 7.5 V ~ 18 V Family Name: NCP1377B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): MAX1847EEE+; MAX1847EEE; UCC28C41P; Introduction Date: July 29, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230041-NCP1377BPG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.5V Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 7.5 V ~ 18 V Family Name: NCP1377B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): MAX1847EEE+; MAX1847EEE; UCC28C41P; Introduction Date: July 29, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377BPG - 1230041-NCP1377BPG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377BPG
1230041-NCP1377BPG
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377BPG 1230041-NCP1377BPG
Manufacturer: ON Semiconductor Win Source Part Number: 1230041-NCP1377BPG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.5V Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 7.5 V ~ 18 V Family Name: NCP1377B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): MAX1847EEE+; MAX1847EEE; UCC28C41P; Introduction Date: July 29, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230041-NCP1377BPG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12.5V
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supply Voltage: 7.5 V ~ 18 V
Family Name: NCP1377B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 7-PDIP
Alternative Parts (Cross-Reference): MAX1847EEE+; MAX1847EEE; UCC28C41P;
Introduction Date: July 29, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1377BPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1377BPG
AC DC Converters, Offline Switches NCP1377BPG
Converter Offline Flyback Topology Up to 300kHz 7-PDIP

Converter Offline Flyback Topology Up to 300kHz 7-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1377BPG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1377BPG
PMIC - AC DC Converters, Offline Switchers NCP1377BPG
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1230041-NCP1377BPG NCP1377BPG NCP1377BPG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377BPG AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5514N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - BM2P10B3J-Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.9 to 26 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details