onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216P133 NCP1216P133

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229999-NCP1216P133 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): NCP1216D133R2G; NCP1216D133R2; NCP1216D133; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229999-NCP1216P133 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): NCP1216D133R2G; NCP1216D133R2; NCP1216D133; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216P133 - 1229999-NCP1216P133 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216P133
1229999-NCP1216P133
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216P133 1229999-NCP1216P133
Manufacturer: ON Semiconductor Win Source Part Number: 1229999-NCP1216P133 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): NCP1216D133R2G; NCP1216D133R2; NCP1216D133; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1229999-NCP1216P133
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): NCP1216D133R2G; NCP1216D133R2; NCP1216D133;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
AC DC Converters, Offline Switches - NCP1216P133 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1216P133
AC DC Converters, Offline Switches NCP1216P133
Converter Offline Flyback Topology 133kHz 7-PDIP

Converter Offline Flyback Topology 133kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1229999-NCP1216P133 NCP1216P133
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216P133 AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A00AN - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Specs
Package Type Other; 8-SMD, No Lead
Output Power 30 watts
View Details