onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP12510BSN65T1G NCP12510BSN65T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928789-NCP12510BSN65 T1G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz 6-TSOP Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.9V ~ 35V Family Name: NCP12510 Categories: Integrated Circuits (ICs) Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP12510BSN65T1GOSDK R, NCP12510BSN65T1GOSCT , NCP12510BSN65T1GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928789-NCP12510BSN65 T1G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz 6-TSOP Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.9V ~ 35V Family Name: NCP12510 Categories: Integrated Circuits (ICs) Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP12510BSN65T1GOSDK R, NCP12510BSN65T1GOSCT , NCP12510BSN65T1GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP12510BSN65T1G - 928789-NCP12510BSN65T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP12510BSN65T1G
928789-NCP12510BSN65T1G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP12510BSN65T1G 928789-NCP12510BSN65T1G
Manufacturer: ON Semiconductor Win Source Part Number: 928789-NCP12510BSN65 T1G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz 6-TSOP Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.9V ~ 35V Family Name: NCP12510 Categories: Integrated Circuits (ICs) Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP12510BSN65T1GOSDK R, NCP12510BSN65T1GOSCT , NCP12510BSN65T1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 928789-NCP12510BSN65T1G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 65kHz 6-TSOP
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 8.9V ~ 35V
Family Name: NCP12510
Categories: Integrated Circuits (ICs)
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP12510BSN65T1GOSDKR, NCP12510BSN65T1GOSCT, NCP12510BSN65T1GOSTR

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP12510BSN65T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP12510BSN65T1G
PMIC - AC DC Converters, Offline Switchers NCP12510BSN65T1G
IC OFFLINE SWITCH FLYBACK 6TSOP

IC OFFLINE SWITCH FLYBACK 6TSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP12510BSN65T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP12510BSN65T1G
AC DC Converters, Offline Switches NCP12510BSN65T1G
Converter Offline Flyback Topology 65kHz 6-TSOP

Converter Offline Flyback Topology 65kHz 6-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 928789-NCP12510BSN65T1G NCP12510BSN65T1G NCP12510BSN65T1G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP12510BSN65T1G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 6-TSOP SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5565I - 1183125-ICE3A5565I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 240 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Power Supplies - Board Mount - AC DC Converters - 1372790-LD20-23B24R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 20 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details