onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP1342ANACCED1R2G

Description
Win Source Part Number: 1372656-NCP1342ANACC ED1R2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads Supplier Device Package: 9-SOIC Base Product Number: NCP1342 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: Frequency Control, Soft Start Voltage - Supply (Vcc/Vdd): 9V ~ 28V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 25kHz ~ 500kHz Output Isolation: Isolated Voltage - Breakdown: 700V Voltage - Start Up: 17 V
Request a Quote Datasheet
Description
Win Source Part Number: 1372656-NCP1342ANACC ED1R2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads Supplier Device Package: 9-SOIC Base Product Number: NCP1342 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: Frequency Control, Soft Start Voltage - Supply (Vcc/Vdd): 9V ~ 28V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 25kHz ~ 500kHz Output Isolation: Isolated Voltage - Breakdown: 700V Voltage - Start Up: 17 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372656-NCP1342ANACCED1R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372656-NCP1342ANACCED1R2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372656-NCP1342ANACCED1R2G
Win Source Part Number: 1372656-NCP1342ANACC ED1R2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads Supplier Device Package: 9-SOIC Base Product Number: NCP1342 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: Frequency Control, Soft Start Voltage - Supply (Vcc/Vdd): 9V ~ 28V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 25kHz ~ 500kHz Output Isolation: Isolated Voltage - Breakdown: 700V Voltage - Start Up: 17 V

Win Source Part Number: 1372656-NCP1342ANACCED1R2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package: 9-SOIC
Base Product Number: NCP1342
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Control Features: Frequency Control, Soft Start
Voltage - Supply (Vcc/Vdd): 9V ~ 28V
Topology: Flyback
Internal Switch(s): No
Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Frequency - Switching: 25kHz ~ 500kHz
Output Isolation: Isolated
Voltage - Breakdown: 700V
Voltage - Start Up: 17 V

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1342ANACCED1R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1342ANACCED1R2G
AC DC Converters, Offline Switches NCP1342ANACCED1R2G
Converter Offline Flyback Topology 25kHz ~ 500kHz 9-SOIC

Converter Offline Flyback Topology 25kHz ~ 500kHz 9-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1342ANACCED1R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1342ANACCED1R2G
PMIC - AC DC Converters, Offline Switchers NCP1342ANACCED1R2G
HIGH FREQUENCY QUASI-RESONANT FL

HIGH FREQUENCY QUASI-RESONANT FL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372656-NCP1342ANACCED1R2G NCP1342ANACCED1R2G NCP1342ANACCED1R2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel Other; 10-SOP (0.154\", 3.90mm Width), 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A40N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3B2065JXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.3 to 26 volts
Output Power 57 watts
View Details
2 suppliers
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details