onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377DR2G NCP1377DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024931-NCP1377DR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.5V Frequency - Switching: Up to 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: NCP1377 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 7.5 V to 18 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): NCP1377DR2; NCP1377P; NCP1377D1R2G; NCP1377PG; Introduction Date: July 29, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024931-NCP1377DR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.5V Frequency - Switching: Up to 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: NCP1377 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 7.5 V to 18 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): NCP1377DR2; NCP1377P; NCP1377D1R2G; NCP1377PG; Introduction Date: July 29, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377DR2G - 024931-NCP1377DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377DR2G
024931-NCP1377DR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377DR2G 024931-NCP1377DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 024931-NCP1377DR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.5V Frequency - Switching: Up to 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: NCP1377 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 7.5 V to 18 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): NCP1377DR2; NCP1377P; NCP1377D1R2G; NCP1377PG; Introduction Date: July 29, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 024931-NCP1377DR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12.5V
Frequency - Switching: Up to 100kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Family Name: NCP1377
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 7.5 V to 18 V
Control Operating Temperature: -40°C to 125°C (TJ)
Alternative Parts (Cross-Reference): NCP1377DR2; NCP1377P; NCP1377D1R2G; NCP1377PG;
Introduction Date: July 29, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1377DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1377DR2G
PMIC - AC DC Converters, Offline Switchers NCP1377DR2G
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1377DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1377DR2G
AC DC Converters, Offline Switches NCP1377DR2G
Converter Offline Flyback Topology Up to 100kHz 8-SOIC

Converter Offline Flyback Topology Up to 100kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 024931-NCP1377DR2G NCP1377DR2G NCP1377DR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377DR2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - RMS to DC Converters - AD536AKH - Lingto Electronic Limited
Specs
Package Type Other; TO-100-10 Metal Can
View Details
Non-isolated AC/DC Converter - BP5041B15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 15 volts
Input Voltage 226 to 390 volts
View Details