onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1342ANACECD1R2G NCP1342ANACECD1R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886883-NCP1342ANACEC D1R2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology - 9-SOIC Package: Reel - TR Package: 10-SOP (0.154", 3.90mm Width), 9 Leads Mounting: Surface Mount Supply Voltage: 9V ~ 28V Part Status: Obsolete Family Name: NCP1342 Categories: Integrated Circuits (ICs) Case / Package: 9-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886883-NCP1342ANACEC D1R2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology - 9-SOIC Package: Reel - TR Package: 10-SOP (0.154", 3.90mm Width), 9 Leads Mounting: Surface Mount Supply Voltage: 9V ~ 28V Part Status: Obsolete Family Name: NCP1342 Categories: Integrated Circuits (ICs) Case / Package: 9-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1342ANACECD1R2G - 886883-NCP1342ANACECD1R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1342ANACECD1R2G
886883-NCP1342ANACECD1R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1342ANACECD1R2G 886883-NCP1342ANACECD1R2G
Manufacturer: ON Semiconductor Win Source Part Number: 886883-NCP1342ANACEC D1R2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology - 9-SOIC Package: Reel - TR Package: 10-SOP (0.154", 3.90mm Width), 9 Leads Mounting: Surface Mount Supply Voltage: 9V ~ 28V Part Status: Obsolete Family Name: NCP1342 Categories: Integrated Circuits (ICs) Case / Package: 9-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 886883-NCP1342ANACECD1R2G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology - 9-SOIC
Package: Reel - TR
Package: 10-SOP (0.154", 3.90mm Width), 9 Leads
Mounting: Surface Mount
Supply Voltage: 9V ~ 28V
Part Status: Obsolete
Family Name: NCP1342
Categories: Integrated Circuits (ICs)
Case / Package: 9-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1342ANACECD1R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1342ANACECD1R2G
AC DC Converters, Offline Switches NCP1342ANACECD1R2G
Converter Offline Flyback Topology 9-SOIC

Converter Offline Flyback Topology 9-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 886883-NCP1342ANACECD1R2G NCP1342ANACECD1R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1342ANACECD1R2G AC DC Converters, Offline Switches
Package Type SOIC; Other; 9-SOIC Other; 10-SOP (0.154\", 3.90mm Width), 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details