Renesas Electronics Corporation AC DC Converters, Offline Switches RAA2231814GSP#HA0

Description
Converter Offline Flyback Topology 50kHz ~ 100kHz 13-SOIC
Description
Converter Offline Flyback Topology 50kHz ~ 100kHz 13-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The RAA2231814GSP#HA0 is an off-line flyback regulator designed for high input voltage applications, featuring a 900V integrated MOSFET. It supports a single 400V input capacitor for voltages up to 450VAC, which simplifies the design by eliminating the need for two stacked capacitors in high voltage scenarios. The device operates in discontinuous conduction mode (DCM) with a programmable constant frequency range of 50kHz to 100kHz, and it can deliver up to 12W output power for short durations, making it suitable for smart meter power supplies and other isolated power applications. Key protection features include short-circuit protection, overload protection, input undervoltage lockout, and over-temperature protection, ensuring reliable operation. The RAA2231814GSP#HA0 also incorporates valley switching to minimize switching losses and improve thermal performance. Additionally, it enters burst mode operation at light loads to reduce power consumption while maintaining low burst frequencies to avoid interference with communication systems. The product is packaged in a 13-lead SOIC format, suitable for various applications including smart meters, large appliances, and industrial control systems.

Datasheet Summary
Powered by GS/AI

The RAA2231814GSP#HA0 is an off-line flyback regulator designed for high input voltage applications, featuring a 900V integrated MOSFET. It supports a single 400V input capacitor for voltages up to 450VAC, which simplifies the design by eliminating the need for two stacked capacitors in high voltage scenarios. The device operates in discontinuous conduction mode (DCM) with a programmable constant frequency range of 50kHz to 100kHz, and it can deliver up to 12W output power for short durations, making it suitable for smart meter power supplies and other isolated power applications. Key protection features include short-circuit protection, overload protection, input undervoltage lockout, and over-temperature protection, ensuring reliable operation. The RAA2231814GSP#HA0 also incorporates valley switching to minimize switching losses and improve thermal performance. Additionally, it enters burst mode operation at light loads to reduce power consumption while maintaining low burst frequencies to avoid interference with communication systems. The product is packaged in a 13-lead SOIC format, suitable for various applications including smart meters, large appliances, and industrial control systems.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - RAA2231814GSP#HA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
RAA2231814GSP#HA0
AC DC Converters, Offline Switches RAA2231814GSP#HA0
Converter Offline Flyback Topology 50kHz ~ 100kHz 13-SOIC

Converter Offline Flyback Topology 50kHz ~ 100kHz 13-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - RAA2231814GSP#HA0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
RAA2231814GSP#HA0
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers RAA2231814GSP#HA0
900V FLY-BACK REGULATOR, 13-LD S

900V FLY-BACK REGULATOR, 13-LD S

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number RAA2231814GSP#HA0 RAA2231814GSP#HA0
Product Name AC DC Converters, Offline Switches Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 13 Leads Other; 16-SOIC (0.154, 3.90mm Width), 13 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0765RQLDTU - 919406-FSQ0765RQLDTU - Win Source Electronics
Specs
Package Type Other; Bulk
Operating Temperature -25 to 85 C (-13 to 185 F)
Configuration / Function Flyback
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A91N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B1565J - 204981-ICE3B1565J - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 42 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
AC DC Converters - LM75-20B24 - 877558-LM75-20B24 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details