onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201P60G NCP1201P60G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229980-NCP1201P60G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229980-NCP1201P60G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201P60G - 1229980-NCP1201P60G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201P60G
1229980-NCP1201P60G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201P60G 1229980-NCP1201P60G
Manufacturer: ON Semiconductor Win Source Part Number: 1229980-NCP1201P60G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1229980-NCP1201P60G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
AC DC Converters, Offline Switches - NCP1201P60G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1201P60G
AC DC Converters, Offline Switches NCP1201P60G
Converter Offline Flyback Topology 60kHz 8-PDIP

Converter Offline Flyback Topology 60kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1229980-NCP1201P60G NCP1201P60G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201P60G AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2QS03XKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 27 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A75N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details