onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217AD133R2G NCP1217AD133R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 140319-NCP1217AD133R 2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.8V Duty Cycle: 46.5% Frequency - Switching: 133kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 7.6 V to 16 V Control Operating Temperature: 0°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 140319-NCP1217AD133R 2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.8V Duty Cycle: 46.5% Frequency - Switching: 133kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 7.6 V to 16 V Control Operating Temperature: 0°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217AD133R2G - 140319-NCP1217AD133R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217AD133R2G
140319-NCP1217AD133R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217AD133R2G 140319-NCP1217AD133R2G
Manufacturer: ON Semiconductor Win Source Part Number: 140319-NCP1217AD133R 2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.8V Duty Cycle: 46.5% Frequency - Switching: 133kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 7.6 V to 16 V Control Operating Temperature: 0°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 140319-NCP1217AD133R2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12.8V
Duty Cycle: 46.5%
Frequency - Switching: 133kHz
Fault Protection: Over Load, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 7.6 V to 16 V
Control Operating Temperature: 0°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1217AD133R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1217AD133R2G
PMIC - AC DC Converters, Offline Switchers NCP1217AD133R2G
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1217AD133R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1217AD133R2G
AC DC Converters, Offline Switches NCP1217AD133R2G
Converter Offline Flyback Topology 133kHz 8-SOIC

Converter Offline Flyback Topology 133kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 140319-NCP1217AD133R2G NCP1217AD133R2G NCP1217AD133R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217AD133R2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, Half-bridge and LLC controller - IRS27952 - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
IOUT 0.9000 amps
View Details
ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power Supplies - Board Mount - AC DC Converters - 1373020-LH25-23B24R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Bulk
Output Power 26 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details