onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1271P100G NCP1271P100G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230029-NCP1271P100G Series: Soft-Skip Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.6V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Supply Voltage: 10 V ~ 20 V Family Name: NCP1271 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): MAX5053AEUA+T; MAX15001AEUB+; MAX5022EUT+; Introduction Date: December 14, 2006 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230029-NCP1271P100G Series: Soft-Skip Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.6V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Supply Voltage: 10 V ~ 20 V Family Name: NCP1271 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): MAX5053AEUA+T; MAX15001AEUB+; MAX5022EUT+; Introduction Date: December 14, 2006 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1271P100G - 1230029-NCP1271P100G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1271P100G
1230029-NCP1271P100G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1271P100G 1230029-NCP1271P100G
Manufacturer: ON Semiconductor Win Source Part Number: 1230029-NCP1271P100G Series: Soft-Skip Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.6V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Supply Voltage: 10 V ~ 20 V Family Name: NCP1271 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): MAX5053AEUA+T; MAX15001AEUB+; MAX5022EUT+; Introduction Date: December 14, 2006 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230029-NCP1271P100G
Series: Soft-Skip
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12.6V
Duty Cycle: 80%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit
Supply Voltage: 10 V ~ 20 V
Family Name: NCP1271
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 7-PDIP
Alternative Parts (Cross-Reference): MAX5053AEUA+T; MAX15001AEUB+; MAX5022EUT+;
Introduction Date: December 14, 2006
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1271P100G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1271P100G
AC DC Converters, Offline Switches NCP1271P100G
Converter Offline Flyback Topology 100kHz 7-PDIP

Converter Offline Flyback Topology 100kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1230029-NCP1271P100G NCP1271P100G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1271P100G AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A0565FKLA1 - 51534-ICE2A0565 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 23 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers