onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1207P NCP1207P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886866-NCP1207P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology - 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 10.6V ~ 16V Part Status: Obsolete Family Name: NCP1207 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886866-NCP1207P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology - 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 10.6V ~ 16V Part Status: Obsolete Family Name: NCP1207 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1207P - 886866-NCP1207P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1207P
886866-NCP1207P
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1207P 886866-NCP1207P
Manufacturer: ON Semiconductor Win Source Part Number: 886866-NCP1207P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology - 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 10.6V ~ 16V Part Status: Obsolete Family Name: NCP1207 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 886866-NCP1207P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology - 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 10.6V ~ 16V
Part Status: Obsolete
Family Name: NCP1207
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1207P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1207P
AC DC Converters, Offline Switches NCP1207P
Converter Offline Flyback Topology 8-PDIP

Converter Offline Flyback Topology 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 886866-NCP1207P NCP1207P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1207P AC DC Converters, Offline Switches
Package Type DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers