onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP1342DADBDD1R2G

Description
Manufacturer: onsemi Win Source Part Number: 1316390-NCP1342DADBD D1R2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17 V Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start, Sync Supplier Device Package: 9-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width), 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 9V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP1342DADBDD1R2 GCT,488-NCP1342DADBD D1R2GTR,NCP1342DADBD D1R2G-ND,488-NCP1342 DADBDD1R2GDKR Base Product Number: NCP1342 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1316390-NCP1342DADBD D1R2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17 V Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start, Sync Supplier Device Package: 9-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width), 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 9V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP1342DADBDD1R2 GCT,488-NCP1342DADBD D1R2GTR,NCP1342DADBD D1R2G-ND,488-NCP1342 DADBDD1R2GDKR Base Product Number: NCP1342 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1316390-NCP1342DADBDD1R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1316390-NCP1342DADBDD1R2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1316390-NCP1342DADBDD1R2G
Manufacturer: onsemi Win Source Part Number: 1316390-NCP1342DADBD D1R2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17 V Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start, Sync Supplier Device Package: 9-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width), 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 9V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP1342DADBDD1R2 GCT,488-NCP1342DADBD D1R2GTR,NCP1342DADBD D1R2G-ND,488-NCP1342 DADBDD1R2GDKR Base Product Number: NCP1342 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1316390-NCP1342DADBDD1R2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 17 V
Frequency - Switching: 50kHz
Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features: EN, Frequency Control, Soft Start, Sync
Supplier Device Package: 9-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 10-SOP (0.154", 3.90mm Width), 9 Leads
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 9V ~ 28V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCP1342DADBDD1R2GCT,488-NCP1342DADBDD1R2GTR,NCP1342DADBDD1R2G-ND,488-NCP1342DADBDD1R2GDKR
Base Product Number: NCP1342
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1342DADBDD1R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1342DADBDD1R2G
PMIC - AC DC Converters, Offline Switchers NCP1342DADBDD1R2G
IC OFFLINE SWITCH FLYBACK 9SOIC

IC OFFLINE SWITCH FLYBACK 9SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1342DADBDD1R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1342DADBDD1R2G
AC DC Converters, Offline Switches NCP1342DADBDD1R2G
Converter Offline Flyback Topology 50kHz 9-SOIC

Converter Offline Flyback Topology 50kHz 9-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1316390-NCP1342DADBDD1R2G NCP1342DADBDD1R2G NCP1342DADBDD1R2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 10-SOP (0.154", 3.90mm Width), 9 Leads Other; 10-SOP (0.154\", 3.90mm Width), 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5613N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters - LS10-13B12R3 - 923952-LS10-13B12R3 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers