onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1203P100G NCP1203P100G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005207-NCP1203P100G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.8V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: 7.8 V to 16 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): L6565N; NCP1002PG; NCP1000PG; NCP1203P100G; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005207-NCP1203P100G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.8V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: 7.8 V to 16 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): L6565N; NCP1002PG; NCP1000PG; NCP1203P100G; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1203P100G - 005207-NCP1203P100G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1203P100G
005207-NCP1203P100G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1203P100G 005207-NCP1203P100G
Manufacturer: ON Semiconductor Win Source Part Number: 005207-NCP1203P100G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.8V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: 7.8 V to 16 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): L6565N; NCP1002PG; NCP1000PG; NCP1203P100G; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 005207-NCP1203P100G
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12.8V
Duty Cycle: 80%
Frequency - Switching: 100kHz
Fault Protection: Over Load, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Supply Voltage - Operating: 7.8 V to 16 V
Control Operating Temperature: -40°C to 125°C (TJ)
Alternative Parts (Cross-Reference): L6565N; NCP1002PG; NCP1000PG; NCP1203P100G;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1203P100G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1203P100G
AC DC Converters, Offline Switches NCP1203P100G
Converter Offline Flyback Topology 100kHz 8-PDIP

Converter Offline Flyback Topology 100kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 005207-NCP1203P100G NCP1203P100G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1203P100G AC DC Converters, Offline Switches
Package Type DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR3995BZ - ICE5BR3995BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details