onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers NCP13992ACDR2G

Description
Win Source Part Number: 963428-NCP13992ACDR2 G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 9 V Duty Cycle: 50% Frequency - Switching: 20kHz ~ 750kHz Fault Protection: Over Current, Over/Under Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start, Sync Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SOIC Temperature Range - Operating: -50°C ~ 150°C (TJ) Supply Voltage - Operating: 7.5V ~ 10V ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP13992ACDR2GOSCT,N CP13992ACDR2GOSTR,NC P13992ACDR2GOSDKR,NC P13992ACDR2G-ND Base Product Number: NCP13992
Request a Quote Datasheet
Description
Win Source Part Number: 963428-NCP13992ACDR2 G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 9 V Duty Cycle: 50% Frequency - Switching: 20kHz ~ 750kHz Fault Protection: Over Current, Over/Under Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start, Sync Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SOIC Temperature Range - Operating: -50°C ~ 150°C (TJ) Supply Voltage - Operating: 7.5V ~ 10V ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP13992ACDR2GOSCT,N CP13992ACDR2GOSTR,NC P13992ACDR2GOSDKR,NC P13992ACDR2G-ND Base Product Number: NCP13992
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 963428-NCP13992ACDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
963428-NCP13992ACDR2G
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 963428-NCP13992ACDR2G
Win Source Part Number: 963428-NCP13992ACDR2 G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 9 V Duty Cycle: 50% Frequency - Switching: 20kHz ~ 750kHz Fault Protection: Over Current, Over/Under Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start, Sync Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SOIC Temperature Range - Operating: -50°C ~ 150°C (TJ) Supply Voltage - Operating: 7.5V ~ 10V ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP13992ACDR2GOSCT,N CP13992ACDR2GOSTR,NC P13992ACDR2GOSDKR,NC P13992ACDR2G-ND Base Product Number: NCP13992

Win Source Part Number: 963428-NCP13992ACDR2G
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Half-Bridge
Voltage - Start Up: 9 V
Duty Cycle: 50%
Frequency - Switching: 20kHz ~ 750kHz
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Control Features: EN, Frequency Control, Soft Start, Sync
Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Supply Voltage - Operating: 7.5V ~ 10V
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP13992ACDR2GOSCT,NCP13992ACDR2GOSTR,NCP13992ACDR2GOSDKR,NCP13992ACDR2G-ND
Base Product Number: NCP13992

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP13992ACDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP13992ACDR2G
AC DC Converters, Offline Switches NCP13992ACDR2G
Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP13992ACDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP13992ACDR2G
PMIC - AC DC Converters, Offline Switchers NCP13992ACDR2G
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 963428-NCP13992ACDR2G NCP13992ACDR2G NCP13992ACDR2G
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 14 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE3AR2280JZ2XKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 43 watts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers