Manufacturer: ON Semiconductor
Win Source Part Number: 1230002-NCP1217D133R
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): NCP1217D133R2G; NCP1217P133; NCP1217P133G;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC OFFLINE SWITCH FLYBACK 8SOIC
Converter Offline Flyback Topology 133kHz 8-SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1230002-NCP1217D133R2 | NCP1217D133R2 | NCP1217D133R2 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217D133R2 | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |