onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230D100R2 NCP1230D100R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230007-NCP1230D100R 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): UCC28C41DRG4; NCP1230D65R2; NCP1230D133R2; NCP1230D100R2; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230007-NCP1230D100R 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): UCC28C41DRG4; NCP1230D65R2; NCP1230D133R2; NCP1230D100R2; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230D100R2 - 1230007-NCP1230D100R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230D100R2
1230007-NCP1230D100R2
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230D100R2 1230007-NCP1230D100R2
Manufacturer: ON Semiconductor Win Source Part Number: 1230007-NCP1230D100R 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): UCC28C41DRG4; NCP1230D65R2; NCP1230D133R2; NCP1230D100R2; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230007-NCP1230D100R2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): UCC28C41DRG4; NCP1230D65R2; NCP1230D133R2; NCP1230D100R2;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
AC DC Converters, Offline Switches - NCP1230D100R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1230D100R2
AC DC Converters, Offline Switches NCP1230D100R2
Converter Offline Flyback Topology 100kHz 8-SOIC

Converter Offline Flyback Topology 100kHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1230D100R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1230D100R2
PMIC - AC DC Converters, Offline Switchers NCP1230D100R2
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1230007-NCP1230D100R2 NCP1230D100R2 NCP1230D100R2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230D100R2 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details