Quarktwin Technology Ltd. Datasheets for AC-DC Converter Chips

AC to DC converter chips transfer an AC input into DC power using switching (MOSFET, IGBT) or rectification (diodes, Schottky diodes).
AC-DC Converter Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 16-SOIC
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 28kHz 16-SOIC
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 28kHz 8-SOIC-7B
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 8-SOIC-7B
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 8-SOIC
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology TSOT-23-5
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 14-DIP
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 14-SOIC
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-DIP
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-MSOP
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-DFN (4x4)
Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-MSOP
Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-SOIC
Converter Offline Buck Topology 8-SOIC-EP
Converter Offline Buck, Boost, Buck-Boost, Flyback Topology 8-SOIC
Converter Offline Buck, Buck-Boost, Flyback Topology 100kHz 8-SOIC
Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 8-SOIC
Converter Offline Buck, Flyback Topology 100kHz 10-SOIC
Converter Offline Buck, Flyback Topology 100kHz 16-SOIC
Converter Offline Buck, Flyback Topology 100kHz 7-PDIP
Converter Offline Buck, Flyback Topology 60kHz 10-SOIC
Converter Offline Buck, Flyback Topology 60kHz 16-SOIC
Converter Offline Buck, Flyback Topology 60kHz 7-PDIP
Converter Offline Buck-Boost, Flyback Topology 8-SOIC
Converter Offline Flyback Topology 100kHz 7-PDIP, Gullwing
Converter Offline Flyback Topology 100kHz 7-PDIP
Converter Offline Flyback Topology 100kHz 8-PDIP
Converter Offline Flyback Topology 100kHz 8-SOIC
Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Converter Offline Flyback Topology 120Hz ~ 75kHz 8-SOIC-7A
Converter Offline Flyback Topology 120kHz 8-SOIC-7A
Converter Offline Flyback Topology 130kHz 7-PDIP, Gullwing
Converter Offline Flyback Topology 130kHz 7-PDIP
Converter Offline Flyback Topology 130kHz 8-PDIP
Converter Offline Flyback Topology 130kHz SOT-223 (TO-261)
Converter Offline Flyback Topology 136kHz 7-PDIP
Converter Offline Flyback Topology 136kHz SOT-223 (TO-261)
Converter Offline Flyback Topology 1kHz ~ 140kHz 20-TSSOP
Converter Offline Flyback Topology 20kHz ~ 85kHz 20-SOIC
Converter Offline Flyback Topology 24kHz ~ 85kHz 16-SOIC
Converter Offline Flyback Topology 40kHz 8-PDIP
Converter Offline Flyback Topology 40kHz 8-SOIC
Converter Offline Flyback Topology 44kHz 7-PDIP
Converter Offline Flyback Topology 44kHz SOT-223 (TO-261)
Converter Offline Flyback Topology 60kHz 8-PDIP
Converter Offline Flyback Topology 60kHz 8-SOIC
Converter Offline Flyback Topology 65kHz 7-PDIP, Gullwing
Converter Offline Flyback Topology 65kHz 7-PDIP
Converter Offline Flyback Topology 65kHz 8-PDIP
Converter Offline Flyback Topology 65kHz SOT-223 (TO-261)
Converter Offline Flyback Topology 72Hz 8-SOIC-7A
Converter Offline Flyback Topology 75Hz 8-SOIC-7B
Converter Offline Flyback Topology 75kHz 8-SOIC-7A
Converter Offline Flyback Topology 8-SOIC-7A
Converter Offline Flyback Topology 8-SOIC-7B
Converter Offline Flyback Topology 85kHz 20-SOIC
Converter Offline Flyback Topology Up to 300kHz 8-PDIP-7EP
Converter Offline Flyback, Forward Topology 100kHz 8-PDIP
Converter Offline Flyback, Forward Topology 250kHz 10-MSOP
Converter Offline Flyback, Forward Topology 420kHz 10-QFN (3x3)
Converter Offline Inductorless Topology 8-SOIC-EP
Converter Offline Inductorless Topology 8-SOICE
Converter Offline Topology 16-SOIC
Converter Offline Topology

<< Prev Next >>