Manufacturer: onsemi
Win Source Part Number: 1320640-NCP1256ASN65
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 18 V
Duty Cycle: 80%
Frequency - Switching: 65kHz
Fault Protection: Over Power, Over Voltage, Short Circuit
Supplier Device Package: 6-TSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: SOT-23-6 Thin, TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 8.9V ~ 28V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP1256ASN65T1G-ND,4
Base Product Number: NCP1256
RoHS Status: ROHS3 Compliant
IC OFFLINE SWITCH FLYBACK 6TSOP
Converter Offline Flyback Topology 65kHz 6-TSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1320640-NCP1256ASN65T1G | NCP1256ASN65T1G | NCP1256ASN65T1G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |