onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCV1063AD060R2G NCV1063AD060R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928975-NCV1063AD060R 2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Boost, Buck, Flyback, Forward Topology 60kHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.4V ~ 9.5V Family Name: NCV1063 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928975-NCV1063AD060R 2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Boost, Buck, Flyback, Forward Topology 60kHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.4V ~ 9.5V Family Name: NCV1063 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCV1063AD060R2G - 928975-NCV1063AD060R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCV1063AD060R2G
928975-NCV1063AD060R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCV1063AD060R2G 928975-NCV1063AD060R2G
Manufacturer: ON Semiconductor Win Source Part Number: 928975-NCV1063AD060R 2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Boost, Buck, Flyback, Forward Topology 60kHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.4V ~ 9.5V Family Name: NCV1063 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928975-NCV1063AD060R2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Boost, Buck, Flyback, Forward Topology 60kHz 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 8.4V ~ 9.5V
Family Name: NCV1063
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCV1063AD060R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCV1063AD060R2G
PMIC - AC DC Converters, Offline Switchers NCV1063AD060R2G
IC OFFLINE SW MULT TOP 16SOIC

IC OFFLINE SW MULT TOP 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCV1063AD060R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCV1063AD060R2G
AC DC Converters, Offline Switches NCV1063AD060R2G
Converter Offline Boost, Buck, Flyback, Forward Topology 60kHz 16-SOIC

Converter Offline Boost, Buck, Flyback, Forward Topology 60kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 928975-NCV1063AD060R2G NCV1063AD060R2G NCV1063AD060R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCV1063AD060R2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD737ARZ - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Input Voltage 2.8 to ? volts
View Details
ACDC Power Supply Control ICs - Model: FA5648N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details