onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP1340B7D1R2G

Description
Manufacturer: onsemi Win Source Part Number: 1320614-NCP1340B7D1R 2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17 V Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 9-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width), 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 9V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP1340B7D1R2GCT ,488-NCP1340B7D1R2GT R,488-NCP1340B7D1R2G DKR,NCP1340B7D1R2G-N D Base Product Number: NCP1340 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320614-NCP1340B7D1R 2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17 V Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 9-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width), 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 9V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP1340B7D1R2GCT ,488-NCP1340B7D1R2GT R,488-NCP1340B7D1R2G DKR,NCP1340B7D1R2G-N D Base Product Number: NCP1340 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320614-NCP1340B7D1R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320614-NCP1340B7D1R2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320614-NCP1340B7D1R2G
Manufacturer: onsemi Win Source Part Number: 1320614-NCP1340B7D1R 2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17 V Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 9-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width), 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 9V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP1340B7D1R2GCT ,488-NCP1340B7D1R2GT R,488-NCP1340B7D1R2G DKR,NCP1340B7D1R2G-N D Base Product Number: NCP1340 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320614-NCP1340B7D1R2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 17 V
Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: 9-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 10-SOP (0.154", 3.90mm Width), 9 Leads
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 9V ~ 28V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCP1340B7D1R2GCT,488-NCP1340B7D1R2GTR,488-NCP1340B7D1R2GDKR,NCP1340B7D1R2G-ND
Base Product Number: NCP1340
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1340B7D1R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1340B7D1R2G
PMIC - AC DC Converters, Offline Switchers NCP1340B7D1R2G
IC OFFLINE SWITCH FLYBACK 9SOIC

IC OFFLINE SWITCH FLYBACK 9SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1340B7D1R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1340B7D1R2G
AC DC Converters, Offline Switches NCP1340B7D1R2G
Converter Offline Flyback Topology 9-SOIC

Converter Offline Flyback Topology 9-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320614-NCP1340B7D1R2G NCP1340B7D1R2G NCP1340B7D1R2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 10-SOP (0.154", 3.90mm Width), 9 Leads Other; 10-SOP (0.154\", 3.90mm Width), 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5643N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC-DC PWM-PFC Controller, PWM-FF (fixed frequency) Flyback ICs - ICE5GSAG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 129 C (-40 to 264 F)
Configuration / Function Flyback
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers