onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1395BDR2G NCP1395BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 090372-NCP1395BDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 13.3V Duty Cycle: 50% Frequency - Switching: 50kHz to 1MHz Fault Protection: Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Family Name: NCP1395B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.3 V to 20 V Alternative Parts (Cross-Reference): NCP1395BPG; Introduction Date: March 15, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 090372-NCP1395BDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 13.3V Duty Cycle: 50% Frequency - Switching: 50kHz to 1MHz Fault Protection: Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Family Name: NCP1395B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.3 V to 20 V Alternative Parts (Cross-Reference): NCP1395BPG; Introduction Date: March 15, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1395BDR2G is a high-performance resonant mode controller designed for AC-DC power conversion applications. It operates at a frequency range of 50 kHz to 1.0 MHz, allowing for flexible design configurations. The device features an adjustable deadtime from 150 ns to 1.0 µs, which helps minimize shoot-through current during operation. It includes various protection mechanisms such as brown-out detection, over-temperature protection, and over-voltage protection, enhancing the reliability of the power supply design. The controller supports a startup voltage of up to 20 V and has a low startup current of 300 µA maximum. It also incorporates an operational transconductance amplifier, enabling multiple feedback loop configurations for improved performance. The NCP1395BDR2G is suitable for applications including LCD and plasma TV converters, high-power AC-DC adapters for notebooks, industrial and medical power sources, and offline battery chargers. The device is available in a 16-SOIC package and is compliant with halogen-free standards.

Datasheet Summary
Powered by GS/AI

The NCP1395BDR2G is a high-performance resonant mode controller designed for AC-DC power conversion applications. It operates at a frequency range of 50 kHz to 1.0 MHz, allowing for flexible design configurations. The device features an adjustable deadtime from 150 ns to 1.0 µs, which helps minimize shoot-through current during operation. It includes various protection mechanisms such as brown-out detection, over-temperature protection, and over-voltage protection, enhancing the reliability of the power supply design. The controller supports a startup voltage of up to 20 V and has a low startup current of 300 µA maximum. It also incorporates an operational transconductance amplifier, enabling multiple feedback loop configurations for improved performance. The NCP1395BDR2G is suitable for applications including LCD and plasma TV converters, high-power AC-DC adapters for notebooks, industrial and medical power sources, and offline battery chargers. The device is available in a 16-SOIC package and is compliant with halogen-free standards.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1395BDR2G - 090372-NCP1395BDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1395BDR2G
090372-NCP1395BDR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1395BDR2G 090372-NCP1395BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 090372-NCP1395BDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 13.3V Duty Cycle: 50% Frequency - Switching: 50kHz to 1MHz Fault Protection: Over Temperature, Over Voltage Control Features: Frequency Control, Soft Start Family Name: NCP1395B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.3 V to 20 V Alternative Parts (Cross-Reference): NCP1395BPG; Introduction Date: March 15, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 090372-NCP1395BDR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Half-Bridge
Voltage - Start Up: 13.3V
Duty Cycle: 50%
Frequency - Switching: 50kHz to 1MHz
Fault Protection: Over Temperature, Over Voltage
Control Features: Frequency Control, Soft Start
Family Name: NCP1395B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 9.3 V to 20 V
Alternative Parts (Cross-Reference): NCP1395BPG;
Introduction Date: March 15, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1395BDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1395BDR2G
PMIC - AC DC Converters, Offline Switchers NCP1395BDR2G
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1395BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1395BDR2G
AC DC Converters, Offline Switches NCP1395BDR2G
Converter Offline Half-Bridge Topology 50kHz ~ 1MHz 16-SOIC

Converter Offline Half-Bridge Topology 50kHz ~ 1MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 090372-NCP1395BDR2G NCP1395BDR2G NCP1395BDR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1395BDR2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5604N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC DC Converters, Offline Switches - ICE5QR2270AZXKLA1-ND - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 41 watts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details