onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252DDR2G NCP1252DDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886874-NCP1252DDR2G Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Converter Offline Flyback, Forward Topology Up to 500kHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 28V Family Name: NCP1252 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1252DDR2GOSTR, NCP1252DDR2GOSCT, NCP1252DDR2GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886874-NCP1252DDR2G Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Converter Offline Flyback, Forward Topology Up to 500kHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 28V Family Name: NCP1252 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1252DDR2GOSTR, NCP1252DDR2GOSCT, NCP1252DDR2GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252DDR2G - 886874-NCP1252DDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252DDR2G
886874-NCP1252DDR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252DDR2G 886874-NCP1252DDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 886874-NCP1252DDR2G Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Converter Offline Flyback, Forward Topology Up to 500kHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 28V Family Name: NCP1252 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1252DDR2GOSTR, NCP1252DDR2GOSCT, NCP1252DDR2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 886874-NCP1252DDR2G
Operating Temperature Range: -25°C ~ 125°C (TJ)
Features: Converter Offline Flyback, Forward Topology Up to 500kHz 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 9V ~ 28V
Family Name: NCP1252
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP1252DDR2GOSTR, NCP1252DDR2GOSCT, NCP1252DDR2GOSDKR

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1252DDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1252DDR2G
AC DC Converters, Offline Switches NCP1252DDR2G
Converter Offline Flyback, Forward Topology Up to 500kHz 8-SOIC

Converter Offline Flyback, Forward Topology Up to 500kHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1252DDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1252DDR2G
PMIC - AC DC Converters, Offline Switchers NCP1252DDR2G
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 886874-NCP1252DDR2G NCP1252DDR2G NCP1252DDR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252DDR2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2A165IN - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 6.5 to 21 volts
Output Power 31 watts
View Details
ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details