Microsemi Corp. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers SG2842DM

Description
Win Source Part Number: 1254082-SG2842DM Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16 V Duty Cycle: 95% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 85°C (TA) Supply Voltage - Operating: 10V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-SG2842DM,SG2842D M Base Product Number: SG2842
Request a Quote Datasheet
Description
Win Source Part Number: 1254082-SG2842DM Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16 V Duty Cycle: 95% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 85°C (TA) Supply Voltage - Operating: 10V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-SG2842DM,SG2842D M Base Product Number: SG2842
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1254082-SG2842DM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1254082-SG2842DM
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1254082-SG2842DM
Win Source Part Number: 1254082-SG2842DM Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16 V Duty Cycle: 95% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 85°C (TA) Supply Voltage - Operating: 10V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-SG2842DM,SG2842D M Base Product Number: SG2842

Win Source Part Number: 1254082-SG2842DM
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 16 V
Duty Cycle: 95%
Frequency - Switching: 100Hz ~ 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -25°C ~ 85°C (TA)
Supply Voltage - Operating: 10V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-SG2842DM,SG2842DM
Base Product Number: SG2842

Buy Now Datasheet
AC DC Converters, Offline Switches - SG2842DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SG2842DM
AC DC Converters, Offline Switches SG2842DM
Converter Offline Flyback Topology 100Hz ~ 500kHz 8-SOIC

Converter Offline Flyback Topology 100Hz ~ 500kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1254082-SG2842DM SG2842DM
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Bulk SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0565JG - 068361-ICE3B0565JG - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 25 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers