onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP13992AWDR2G

Description
Win Source Part Number: 1372612-NCP13992AWDR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SOIC Base Product Number: NCP13992 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: EN, Frequency Control, Soft Start Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V Topology: Half-Bridge Internal Switch(s): No Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 20kHz ~ 750kHz Output Isolation: Isolated Voltage - Breakdown: 600V Voltage - Start Up: 11.9 V Duty Cycle: 50%
Request a Quote Datasheet
Description
Win Source Part Number: 1372612-NCP13992AWDR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SOIC Base Product Number: NCP13992 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: EN, Frequency Control, Soft Start Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V Topology: Half-Bridge Internal Switch(s): No Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 20kHz ~ 750kHz Output Isolation: Isolated Voltage - Breakdown: 600V Voltage - Start Up: 11.9 V Duty Cycle: 50%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372612-NCP13992AWDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372612-NCP13992AWDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372612-NCP13992AWDR2G
Win Source Part Number: 1372612-NCP13992AWDR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SOIC Base Product Number: NCP13992 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: EN, Frequency Control, Soft Start Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V Topology: Half-Bridge Internal Switch(s): No Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 20kHz ~ 750kHz Output Isolation: Isolated Voltage - Breakdown: 600V Voltage - Start Up: 11.9 V Duty Cycle: 50%

Win Source Part Number: 1372612-NCP13992AWDR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package: 16-SOIC
Base Product Number: NCP13992
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Control Features: EN, Frequency Control, Soft Start
Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V
Topology: Half-Bridge
Internal Switch(s): No
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Frequency - Switching: 20kHz ~ 750kHz
Output Isolation: Isolated
Voltage - Breakdown: 600V
Voltage - Start Up: 11.9 V
Duty Cycle: 50%

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP13992AWDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP13992AWDR2G
AC DC Converters, Offline Switches NCP13992AWDR2G
Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP13992AWDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP13992AWDR2G
PMIC - AC DC Converters, Offline Switchers NCP13992AWDR2G
HIGH PERF CURRENT MODE RESONANT

HIGH PERF CURRENT MODE RESONANT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372612-NCP13992AWDR2G NCP13992AWDR2G NCP13992AWDR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 14 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE1HS01G1XUMA1 - 121877-ICE1HS01G1XUMA1 - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details