onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1360BABCYSNT1G NCP1360BABCYSNT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230035-NCP1360BABCY SNT1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230035-NCP1360BABCY SNT1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1360BABCYSNT1G is a low power offline constant current and constant voltage primary side PWM current-mode controller designed for universal mains flyback applications, targeting output power levels from a few watts up to 20 W. This device eliminates the need for secondary feedback circuitry, such as opto-couplers and TL431 references, while maintaining excellent line and load regulation. It operates in valley-lockout quasi-resonant peak current mode control, which enhances efficiency at nominal loads. The controller features a startup current source rated at 560 V and offers options for maximum switching frequencies of 80 kHz or 110 kHz. Key features include ±5% voltage regulation, ±10% current regulation, cycle-by-cycle peak current limit, built-in soft-start, and over/under output voltage protection. Additionally, it supports cable drop compensation with multiple options. The NCP1360BABCYSNT1G is packaged in a TSOP-6 form factor and is suitable for applications such as low power AC-DC adapters and USB chargers for various devices. Its low no-load performance, less than 10 mW for the NCP1365 version and less than 30 mW for the NCP1360 version, makes it an efficient choice for energy-sensitive designs.

Datasheet Summary
Powered by GS/AI

The NCP1360BABCYSNT1G is a low power offline constant current and constant voltage primary side PWM current-mode controller designed for universal mains flyback applications, targeting output power levels from a few watts up to 20 W. This device eliminates the need for secondary feedback circuitry, such as opto-couplers and TL431 references, while maintaining excellent line and load regulation. It operates in valley-lockout quasi-resonant peak current mode control, which enhances efficiency at nominal loads. The controller features a startup current source rated at 560 V and offers options for maximum switching frequencies of 80 kHz or 110 kHz. Key features include ±5% voltage regulation, ±10% current regulation, cycle-by-cycle peak current limit, built-in soft-start, and over/under output voltage protection. Additionally, it supports cable drop compensation with multiple options. The NCP1360BABCYSNT1G is packaged in a TSOP-6 form factor and is suitable for applications such as low power AC-DC adapters and USB chargers for various devices. Its low no-load performance, less than 10 mW for the NCP1365 version and less than 30 mW for the NCP1360 version, makes it an efficient choice for energy-sensitive designs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1360BABCYSNT1G - 1230035-NCP1360BABCYSNT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1360BABCYSNT1G
1230035-NCP1360BABCYSNT1G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1360BABCYSNT1G 1230035-NCP1360BABCYSNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1230035-NCP1360BABCY SNT1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230035-NCP1360BABCYSNT1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
AC DC Converters, Offline Switches - NCP1360BABCYSNT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1360BABCYSNT1G
AC DC Converters, Offline Switches NCP1360BABCYSNT1G
Converter Offline Flyback Topology 80kHz 6-TSOP

Converter Offline Flyback Topology 80kHz 6-TSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1360BABCYSNT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1360BABCYSNT1G
PMIC - AC DC Converters, Offline Switchers NCP1360BABCYSNT1G
IC OFFLINE SWITCH FLYBACK 6TSOP

IC OFFLINE SWITCH FLYBACK 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1230035-NCP1360BABCYSNT1G NCP1360BABCYSNT1G NCP1360BABCYSNT1G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1360BABCYSNT1G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR0680BG-1 - ICE5QR0680BG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 42 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A91N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details