onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1203D60R2G NCP1203D60R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005482-NCP1203D60R2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.8V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Over Load, Over Temperature, Short Circuit Family Name: NCP1203 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 7.8 V to 16 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): L6565DTR; STR-W6053S; VIPER17HDTR; STCMB1TR; Introduction Date: January 16, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005482-NCP1203D60R2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.8V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Over Load, Over Temperature, Short Circuit Family Name: NCP1203 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 7.8 V to 16 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): L6565DTR; STR-W6053S; VIPER17HDTR; STCMB1TR; Introduction Date: January 16, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1203D60R2G - 005482-NCP1203D60R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1203D60R2G
005482-NCP1203D60R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1203D60R2G 005482-NCP1203D60R2G
Manufacturer: ON Semiconductor Win Source Part Number: 005482-NCP1203D60R2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.8V Duty Cycle: 80% Frequency - Switching: 60kHz Fault Protection: Over Load, Over Temperature, Short Circuit Family Name: NCP1203 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 7.8 V to 16 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): L6565DTR; STR-W6053S; VIPER17HDTR; STCMB1TR; Introduction Date: January 16, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 005482-NCP1203D60R2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12.8V
Duty Cycle: 80%
Frequency - Switching: 60kHz
Fault Protection: Over Load, Over Temperature, Short Circuit
Family Name: NCP1203
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 7.8 V to 16 V
Control Operating Temperature: -40°C to 125°C (TJ)
Alternative Parts (Cross-Reference): L6565DTR; STR-W6053S; VIPER17HDTR; STCMB1TR;
Introduction Date: January 16, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1203D60R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1203D60R2G
AC DC Converters, Offline Switches NCP1203D60R2G
Converter Offline Flyback Topology 60kHz 8-SOIC

Converter Offline Flyback Topology 60kHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1203D60R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1203D60R2G
PMIC - AC DC Converters, Offline Switchers NCP1203D60R2G
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 005482-NCP1203D60R2G NCP1203D60R2G NCP1203D60R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1203D60R2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE2PCS01G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AC DC Converters, Offline Switches - BM2P061MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details