RichTek Technology Corporation PMIC - PMIC - AC DC Converters, Offline Switchers - RT3663BCGQW RT3663BCGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892487-RT3663BCGQW Series: * Features: Converter Offline Topology Package: Reel - TR Family Name: RT3663 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892487-RT3663BCGQW Series: * Features: Converter Offline Topology Package: Reel - TR Family Name: RT3663 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - RT3663BCGQW - 892487-RT3663BCGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - RT3663BCGQW
892487-RT3663BCGQW
PMIC - PMIC - AC DC Converters, Offline Switchers - RT3663BCGQW 892487-RT3663BCGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 892487-RT3663BCGQW Series: * Features: Converter Offline Topology Package: Reel - TR Family Name: RT3663 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892487-RT3663BCGQW
Series: *
Features: Converter Offline Topology
Package: Reel - TR
Family Name: RT3663
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - RT3663BCGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
RT3663BCGQW
PMIC - AC DC Converters, Offline Switchers RT3663BCGQW
IC OFFLINE SWITCH 52WQFN

IC OFFLINE SWITCH 52WQFN

Supplier's Site Datasheet
AC DC Converters, Offline Switches - RT3663BCGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
RT3663BCGQW
AC DC Converters, Offline Switches RT3663BCGQW
Converter Offline Topology

Converter Offline Topology

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 892487-RT3663BCGQW RT3663BCGQW RT3663BCGQW
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - RT3663BCGQW PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0565RLDTU - 919393-FSGM0565RLDTU - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220F-6L (L-Forming)
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3B2065JXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.3 to 26 volts
Output Power 57 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details