onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205DR2 NCP1205DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081928-NCP1205DR2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Frequency - Switching: 90kHz to 125kHz Fault Protection: Current Limiting, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 8 V to 30 V Control Operating Temperature: -25°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081928-NCP1205DR2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Frequency - Switching: 90kHz to 125kHz Fault Protection: Current Limiting, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 8 V to 30 V Control Operating Temperature: -25°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205DR2 - 1081928-NCP1205DR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205DR2
1081928-NCP1205DR2
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205DR2 1081928-NCP1205DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1081928-NCP1205DR2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Frequency - Switching: 90kHz to 125kHz Fault Protection: Current Limiting, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 8 V to 30 V Control Operating Temperature: -25°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081928-NCP1205DR2
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Frequency - Switching: 90kHz to 125kHz
Fault Protection: Current Limiting, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8 V to 30 V
Control Operating Temperature: -25°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1205DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1205DR2
AC DC Converters, Offline Switches NCP1205DR2
Converter Offline Flyback Topology 90kHz ~ 125kHz 16-SOIC

Converter Offline Flyback Topology 90kHz ~ 125kHz 16-SOIC

Buy Now
PMIC - AC DC Converters, Offline Switchers - NCP1205DR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1205DR2
PMIC - AC DC Converters, Offline Switchers NCP1205DR2
IC OFFLINE SWITCH FLYBACK 16SOIC

IC OFFLINE SWITCH FLYBACK 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1081928-NCP1205DR2 NCP1205DR2 NCP1205DR2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205DR2 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD637BQ - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CERDIP
Input Voltage ? to 18 volts
View Details
ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11688S - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details